2829551
2829551
Active
Description:  RELAY GEN PURPOSE DPDT 500MA 24V
Manufacturer:  Phoenix Contact
Datasheet:   2829551 Datasheet
History Price: $211.93
In Stock: 23160
2829551 vs 2829470
Part No
Series
-
ST-REL4
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
Socketable
Socketable
Coil Voltage
24VAC/DC
120VAC/DC
Contact Form
DPDT (2 Form C)
DPST-NO (2 Form A)
Contact Rating (Current)
500 mA
50 mA
Switching Voltage
30VAC, 30VDC - Max
30VAC, 30VDC - Max
Coil Current
21 mA
5 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator
Lighted Indicator, Varistor
Termination Style
Plug In
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
9 ms
10 ms
Release Time
10 ms
10 ms
Operating Temperature
-20℃ ~ 50℃
-20℃ ~ 50℃
Contact Material
Silver Nickel (AgNi), Gold (Au)
Silver Nickel (AgNi), Gold (Au)