☰
2834083
2834083
Obsolete
Description:  RELAY GEN PURPOSE 4PDT 5A 12V
Manufacturer:  Phoenix Contact
Datasheet:   2834083 Datasheet
History Price: Obsolete
In Stock: 48000
2834083 vs 2834708
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Socketable
DIN Rail
Coil Voltage
12VDC
120VAC
Contact Form
4PDT (4 Form C)
DPDT (2 Form C)
Contact Rating (Current)
5:00:00
10:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 125VDC - Max
Coil Current
75 mA
9 mA
Coil Type
Non Latching
Non Latching
Features
-
Lighted Indicator, Socket Included, Varistor
Termination Style
Plug In
Spring Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
13 ms
10 ms
Contact Material
5 ms
12 ms
Relay Type
-55℃ ~ 70℃
-25℃ ~ 60℃
Operate Time
Silver Nickel (AgNi)
Silver (Ag)