☰
2834436
2834436
Obsolete
Description:  RELAY GEN PURPOSE SPDT 10A 230V
Manufacturer:  Phoenix Contact
Datasheet:   2834436 Datasheet
History Price: Obsolete
In Stock: 19120
2834436 vs 2834708
Part No
Series
PR1-RSP3
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
230VAC
120VAC
Contact Form
SPDT (1 Form C)
DPDT (2 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 125VDC - Max
Coil Current
5.5 mA
9 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Varistor
Lighted Indicator, Socket Included, Varistor
Termination Style
Spring Terminal
Spring Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
12 ms
10 ms
Contact Material
22 ms
12 ms
Relay Type
-25℃ ~ 60℃
-25℃ ~ 60℃
Operate Time
Silver Nickel (AgNi)
Silver (Ag)