☰
2834601
2834601
Obsolete
Description:  RELAY GEN PURPOSE DPDT 8A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2834601 Datasheet
History Price: Obsolete
In Stock: 29680
2834601 vs 2834708
Part No
Series
PR1
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
120VAC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
8:00:00
10:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 125VDC - Max
Coil Current
19 mA
9 mA
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator, Socket Included
Lighted Indicator, Socket Included, Varistor
Termination Style
Spring Terminal
Spring Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
8 ms
10 ms
Contact Material
10 ms
12 ms
Relay Type
-25℃ ~ 60℃
-25℃ ~ 60℃
Operate Time
Silver Nickel (AgNi), Gold (Au)
Silver (Ag)