2900293
2900293
Active
Description:  RELAY GEN PURPOSE SPDT 10A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2900293 Datasheet
History Price: $28.71
In Stock: 23600
2900293 vs 2909679
Part No
Series
PLC-RPT
PLC-RPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VAC/DC
120VAC/DC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
10:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
-
3.5 A
Coil Type
17.5 mA
Non Latching
Features
Non Latching
Lighted Indicator, Socket Included
Termination Style
Lighted Indicator, Socket Included
Spring Terminal
Seal Rating
Spring Terminal
-
Coil Insulation
8 ms
Class A
Must Operate Voltage
10 ms
93.6 VAC/DC
Must Release Voltage
-40℃ ~ 60℃
-
Operating Temperature
Silver Nickel (AgNi)
-
Contact Material
-
15 ms
Relay Type
General Purpose
-40℃ ~ 60℃
Operate Time
-
Silver Tin Oxide (AgSnO), Gold (Au)