2900298
2900298
Active
Description:  RELAY GEN PURPOSE SPST 10A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2900298 Datasheet
History Price: $36.99
In Stock: 5600
2900298 vs 2909677
Part No
Series
PLC-RPT
PLC-RPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
10:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
-
9 mA
Coil Type
18 mA
Non Latching
Features
Non Latching
Diode, Lighted Indicator, Socket Included
Termination Style
Lighted Indicator, Socket Included
Spring Terminal
Seal Rating
Spring Terminal
-
Coil Insulation
8 ms
Class A
Must Operate Voltage
10 ms
18.5 VDC
Must Release Voltage
-40℃ ~ 60℃
-
Operating Temperature
Silver Tin Oxide (AgSnO)
5 ms
Contact Material
-
8 ms
Relay Type
General Purpose
-40℃ ~ 60℃
Operate Time
-
Silver Tin Oxide (AgSnO)