2900300
2900300
Active
Description:  RELAY GEN PURPOSE SPDT 6A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2900300 Datasheet
History Price: $18.52
In Stock: 38400
2900300 vs 2909649
Part No
Series
PLC-RPT
PLC-RSC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VAC/DC
24VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
-
9 mA
Coil Type
11 mA
Non Latching
Features
Non Latching
Diode, Lighted Indicator, Socket Included
Termination Style
Lighted Indicator, Socket Included
Screw Terminal
Seal Rating
Spring Terminal
-
Coil Insulation
6 ms
Class A
Must Operate Voltage
15 ms
-
Must Release Voltage
-40℃ ~ 60℃
-
Operating Temperature
Silver Tin Oxide (AgSnO)
5 ms
Contact Material
-
8 ms
Relay Type
General Purpose
-40℃ ~ 60℃
Operate Time
-
Silver Tin Oxide (AgSnO)