2900308
2900308
Active
Description:  RELAY GEN PURPOSE SPDT 50MA 48V
Manufacturer:  Phoenix Contact
Datasheet:   2900308 Datasheet
History Price: $39.19
In Stock: 48400
2900308 vs 2903373
Part No
Series
PLC-RPT
RIF
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
48VDC
12VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
50 mA
50 mA
Switching Voltage
30VAC, 36VDC - Max
30VAC, 36VDC - Max
Coil Current
9.2 mA
16 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included
Diode, Lighted Indicator, Socket Included
Termination Style
Spring Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
5 ms
5 ms
Release Time
8 ms
8 ms
Operating Temperature
-40℃ ~ 60℃
-40℃ ~ 60℃
Contact Material
Silver Tin Oxide (AgSnO), Gold (Au)
Silver Tin Oxide (AgSnO)