2900313
2900313
Active
Description:  RELAY GEN PURPOSE SPST 50MA 24V
Manufacturer:  Phoenix Contact
Datasheet:   2900313 Datasheet
History Price: $19.71
In Stock: 14000
2900313 vs 2903345
Part No
Series
PLC-RPT
RIF
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VAC
Contact Form
SPST-NO (1 Form A)
DPDT (2 Form C)
Contact Rating (Current)
50 mA
50 mA
Switching Voltage
30VAC, 36VDC - Max
30VAC, 36VDC - Max
Coil Current
9 mA
33 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included
Lighted Indicator, Socket Included, Varistor
Termination Style
Spring Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
5 ms
12 ms
Release Time
8 ms
20 ms
Operating Temperature
-40℃ ~ 60℃
-40℃ ~ 50℃
Contact Material
Silver Tin Oxide (AgSnO), Gold (Au)
Silver Nickel (AgNi)