2900323
2900323
Active
Description:  RELAY GEN PURPOSE SPDT 50MA 110V
Manufacturer:  Phoenix Contact
Datasheet:   2900323 Datasheet
History Price: $83.061
In Stock: 12400
2900323 vs 2900315
Part No
Series
PLC-RPT
PLC-RPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
110VDC
230VAC/DC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
50 mA
50 mA
Switching Voltage
30VAC, 36VDC - Max
30VAC, 36VDC - Max
Coil Current
2 mA
3.2 mA
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator, Socket Included
Lighted Indicator, Socket Included
Termination Style
Spring Terminal
Spring Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
4 ms
7 ms
Release Time
4 ms
15 ms
Operating Temperature
-40℃ ~ 70℃
-40℃ ~ 60℃
Contact Material
Silver Tin Oxide (AgSnO), Gold (Au)
Silver Tin Oxide (AgSnO), Gold (Au)