2900341
2900341
Active
Description:  RELAY GEN PURPOSE DPDT 50MA 60V
Manufacturer:  Phoenix Contact
Datasheet:   2900341 Datasheet
History Price: $44.37
In Stock: 11600
2900341 vs 2900317
Part No
Series
PLC-RPT
PLC-RPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
60VDC
12VDC
Contact Form
DPDT (2 Form C)
SPDT (1 Form C)
Contact Rating (Current)
50 mA
50 mA
Switching Voltage
30VAC, 36VDC - Max
30VAC, 36VDC - Max
Coil Current
10 mA
15.3 mA
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator
Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Spring Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
8 ms
5 ms
Release Time
10 ms
8 ms
Operating Temperature
-40℃ ~ 60℃
-40℃ ~ 60℃
Contact Material
Silver Nickel (AgNi), Gold (Au)
Silver Tin Oxide (AgSnO), Gold (Au)