Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2900353
2900353
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 100MA 3-48V
Manufacturer:
Phoenix Contact
Datasheet:
2900353 Datasheet
History Price: $39.19
In Stock: 12800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2900353 vs 2905656
Part No
2900353
2905656
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
PLC-OPT
RIF
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC
Voltage - Input
48VDC
24VDC
Voltage - Load
3 V ~ 48 V
24 V ~ 253 V
Load Current
100 mA
750 mA
Termination Style
Spring Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
Module