2900359
2900359
Active
Description:  SSR RELAY SPST-NO 100MA 3-48V
Manufacturer:  Phoenix Contact
Datasheet:   2900359 Datasheet
History Price: $42.32
In Stock: 11620
2900359 vs 2905187
Part No
Series
PLC-OPT
ST-OV3
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
Socketable
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
120VAC/DC
12VDC
Voltage - Load
3 V ~ 48 V
10 V ~ 30 V
Load Current
100 mA
2:00:00
Termination Style
Spring Terminal
Plug In
Package / Case
Module
Module
Supplier Device Package
-
-