2900361
2900361
Active
Description:  SSR RELAY SPST-NO 100MA 3-48V
Manufacturer:  Phoenix Contact
Datasheet:   2900361 Datasheet
History Price: $41.1
In Stock: 11200
2900361 vs 2904690
Part No
Series
PLC-OPT
PLC-OSC
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
230VAC/DC
24VDC
Voltage - Load
3 V ~ 48 V
3 V ~ 48 V
Load Current
100 mA
100 mA
Termination Style
Spring Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-