Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2900361
2900361
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 100MA 3-48V
Manufacturer:
Phoenix Contact
Datasheet:
2900361 Datasheet
History Price: $41.1
In Stock: 11200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2900361 vs 2905294
Part No
2900361
2905294
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
PLC-OPT
PLC-OSC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
230VAC/DC
19.2 ~ 28.8VDC
Voltage - Load
3 V ~ 48 V
3 V ~ 48 V
Load Current
100 mA
100 mA
Termination Style
Spring Terminal
Spring Terminal
Package / Case
Module
Module
Supplier Device Package
-
-