Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2900363
2900363
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 50MA 4.5-6V
Manufacturer:
Phoenix Contact
Datasheet:
2900363 Datasheet
History Price: $51.62
In Stock: 44000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2900363 vs 2902967
Part No
2900363
2902967
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
PLC
PLC-OSC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
24VDC
5VDC
Voltage - Load
4.5 V ~ 6 V
14 V ~ 30 V
Load Current
50 mA
50 mA
Termination Style
Spring Terminal
Screw Terminal
Package / Case
-
Module
Supplier Device Package
-
-