2900363
2900363
Active
Description:  SSR RELAY SPST-NO 50MA 4.5-6V
Manufacturer:  Phoenix Contact
Datasheet:   2900363 Datasheet
History Price: $51.62
In Stock: 44000
2900363 vs 2905051
Part No
Series
PLC
ST-OV2
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
Socketable
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
24VDC
110VDC
Voltage - Load
4.5 V ~ 6 V
12 V ~ 60 V
Load Current
50 mA
1:00:00
Termination Style
Spring Terminal
Plug In
Package / Case
-
Module
Supplier Device Package
-
-