Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2900365
2900365
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 3A 3-33V
Manufacturer:
Phoenix Contact
Datasheet:
2900365 Datasheet
History Price: $54.29
In Stock: 26800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2900365 vs 2905051
Part No
2900365
2905051
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
PLC-OPT
ST-OV2
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
Socketable
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
48VDC
110VDC
Voltage - Load
3 V ~ 33 V
12 V ~ 60 V
Load Current
3:00:00
1:00:00
Termination Style
Spring Terminal
Plug In
Package / Case
Module
Module
Supplier Device Package
-
-