Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2900380
2900380
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 3A 3-33V
Manufacturer:
Phoenix Contact
Datasheet:
2900380 Datasheet
History Price: $60.111
In Stock: 23600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2900380 vs 2908172
Part No
2900380
2908172
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
PLC-OPT
PLC-OPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
110VDC
24VDC
Voltage - Load
3 V ~ 33 V
5 V ~ 30 V
Load Current
3:00:00
3 mA
Termination Style
Screw Terminal
Spring Terminal
Package / Case
Module
Module
Supplier Device Package
-
Module