2900383
2900383
Active
Description:  SSR RELAY SPST-NO 1A 12-300V
Manufacturer:  Phoenix Contact
Datasheet:   2900383 Datasheet
History Price: $80.04
In Stock: 22800
2900383 vs 2902967
Part No
Series
PLC-OPT
PLC-OSC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
24VDC
5VDC
Voltage - Load
12 V ~ 300 V
14 V ~ 30 V
Load Current
1:00:00
50 mA
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-