Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2900392
2900392
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 3A 12-140V
Manufacturer:
Phoenix Contact
Datasheet:
2900392 Datasheet
History Price: $59.9
In Stock: 4000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2900392 vs 2904631
Part No
2900392
2904631
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
PLC-OPT
PLC-OSC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC
Voltage - Input
36VDC
24VDC
Voltage - Load
12 V ~ 140 V
24 V ~ 253 V
Load Current
3:00:00
2.4 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-