2900393
2900393
Active
Description:  SSR RELAY SPST-NO 3A 12-140V
Manufacturer:  Phoenix Contact
Datasheet:   2900393 Datasheet
History Price: $59.9
In Stock: 20400
2900393 vs 2904632
Part No
Series
PLC-OPT
PLC-OPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC, Zero Cross
Voltage - Input
48VDC
24VDC
Voltage - Load
12 V ~ 140 V
24 V ~ 253 V
Load Current
3:00:00
2.4 A
Termination Style
Screw Terminal
Spring Terminal
Package / Case
Module
Module
Supplier Device Package
-
-