2900394
2900394
Active
Description:  SSR RELAY SPST-NO 3A 12-140V
Manufacturer:  Phoenix Contact
Datasheet:   2900394 Datasheet
History Price: $59.9
In Stock: 36800
2900394 vs 2905658
Part No
Series
PLC-OPT
RIF
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
72VDC
24VDC
Voltage - Load
12 V ~ 140 V
3 V ~ 48 V
Load Current
3:00:00
100 mA
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
Module