2900395
2900395
Active
Description:  SSR RELAY SPST-NO 3A 12-140V
Manufacturer:  Phoenix Contact
Datasheet:   2900395 Datasheet
History Price: $77.895
In Stock: 3200
2900395 vs 2908172
Part No
Series
PLC-OPT
PLC-OPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
96VDC
24VDC
Voltage - Load
12 V ~ 140 V
5 V ~ 30 V
Load Current
3:00:00
3 mA
Termination Style
Screw Terminal
Spring Terminal
Package / Case
Module
Module
Supplier Device Package
-
Module