2900398
2900398
Active
Description:  SSR RELAY SPST-NO 10A 5-33V
Manufacturer:  Phoenix Contact
Datasheet:   2900398 Datasheet
History Price: $80.04
In Stock: 2400
2900398 vs 2904632
Part No
Series
PLC-OPT
PLC-OPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC, Zero Cross
Voltage - Input
24VDC
24VDC
Voltage - Load
5 V ~ 33 V
24 V ~ 253 V
Load Current
10:00:00
2.4 A
Termination Style
Spring Terminal
Spring Terminal
Package / Case
Module
Module
Supplier Device Package
-
-