2900398
2900398
Active
Description:  SSR RELAY SPST-NO 10A 5-33V
Manufacturer:  Phoenix Contact
Datasheet:   2900398 Datasheet
History Price: $80.04
In Stock: 2400
2900398 vs 2905494
Part No
Series
PLC-OPT
PLC-HPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
24VDC
19.2 ~ 28.8VDC
Voltage - Load
5 V ~ 33 V
12 V ~ 250 V
Load Current
10:00:00
10:00:00
Termination Style
Spring Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-