2900525
2900525
Active
Description:  RELAY SAFETY DPST 6A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2900525 Datasheet
History Price: $224.78
In Stock: 14000
2900525 vs 2901417
Part No
Series
-
PSR
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VAC/DC
48VAC/DC
Contact Form
DPST-NO (2 Form A)
4PST-3NO/1NC (3 Form A, 1 Form B)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
-
Lighted Indicator, Varistor
Termination Style
Screw Terminal
Spring Terminal
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
20 ms
40 ms
Release Time
10 ms
90 ms
Operating Temperature
-20℃ ~ 55℃
-25℃ ~ 55℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO), Gold (Au)