2901429
2901429
Active
Description:  RELAY SAFETY
Manufacturer:  Phoenix Contact
Datasheet:   2901429 Datasheet
History Price: $297.88
In Stock: 28800
2901429 vs 2903259
Part No
Series
PSR
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
230VAC/DC
24VDC
Contact Form
4PST-3NO/1NC (3 Form A, 1 Form B)
4PST-NO (4 Form A)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
Lighted Indicator, Varistor
Diode, Lighted Indicator
Termination Style
Spring Terminal
Spring Terminal
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
40 ms
250 ms
Release Time
150 ms
20 ms
Operating Temperature
-25℃ ~ 55℃
-20℃ ~ 45℃
Contact Material
Silver Tin Oxide (AgSnO), Gold (Au)
Silver Copper Nickel (AgCuNi), Gold (Au)