2902963
2902963
Obsolete
Description:  SSR RELAY SPST-NO 50MA 4-30V
Manufacturer:  Phoenix Contact
Datasheet:   2902963 Datasheet
History Price: Obsolete
In Stock: 18800
2902963 vs 2905051
Part No
Series
PLC-OSC
ST-OV2
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
Socketable
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
5VDC
110VDC
Voltage - Load
4 V ~ 30 V
12 V ~ 60 V
Load Current
50 mA
1:00:00
Termination Style
Screw Terminal
Plug In
Package / Case
Module
Module
Supplier Device Package
-
-