2902965
2902965
Active
Description:  SSR RELAY SPST-NO 50MA 4-30V
Manufacturer:  Phoenix Contact
Datasheet:   2902965 Datasheet
History Price: $71.95
In Stock: 1600
2902965 vs 2905494
Part No
Series
PLC-OSC
PLC-HPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
5VDC
19.2 ~ 28.8VDC
Voltage - Load
4 V ~ 30 V
12 V ~ 250 V
Load Current
50 mA
10:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-