2902968
2902968
Active
Description:  SSR RELAY SPST-NO 50MA 14-30V
Manufacturer:  Phoenix Contact
Datasheet:   2902968 Datasheet
History Price: $74.81
In Stock: 800
2902968 vs 2904693
Part No
Series
PLC-OSC
PLC-OPT
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
24VDC
24VDC
Voltage - Load
14 V ~ 30 V
3 V ~ 48 V
Load Current
50 mA
100 mA
Termination Style
Screw Terminal
Spring Terminal
Package / Case
Module
Module
Supplier Device Package
-
-