2902969
2902969
Obsolete
Description:  SSR RELAY SPST-NO 50MA 4-30V
Manufacturer:  Phoenix Contact
Datasheet:   2902969 Datasheet
History Price: Obsolete
In Stock: 17200
2902969 vs 2902973
Part No
Series
PLC
PLC-OPT
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
5VDC
5VDC
Voltage - Load
4 V ~ 30 V
14 V ~ 30 V
Load Current
50 mA
50 mA
Termination Style
Spring Terminal
Spring Terminal
Package / Case
-
Module
Supplier Device Package
-
-