Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2902969
2902969
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 50MA 4-30V
Manufacturer:
Phoenix Contact
Datasheet:
2902969 Datasheet
History Price: Obsolete
In Stock: 17200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2902969 vs 2905658
Part No
2902969
2905658
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
PLC
RIF
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
5VDC
24VDC
Voltage - Load
4 V ~ 30 V
3 V ~ 48 V
Load Current
50 mA
100 mA
Termination Style
Spring Terminal
Screw Terminal
Package / Case
-
Module
Supplier Device Package
-
Module