2902973
2902973
Active
Description:  SSR RELAY SPST-NO 50MA 14-30V
Manufacturer:  Phoenix Contact
Datasheet:   2902973 Datasheet
History Price: $71.95
In Stock: 32800
2902973 vs 2905035
Part No
Series
PLC-OPT
ST-OV2
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
Socketable
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
5VDC
24VDC
Voltage - Load
14 V ~ 30 V
12 V ~ 60 V
Load Current
50 mA
1:00:00
Termination Style
Spring Terminal
Plug In
Package / Case
Module
Module
Supplier Device Package
-
-