Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2903231
2903231
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 3A 24-280V
Manufacturer:
Phoenix Contact
Datasheet:
2903231 Datasheet
History Price: $207.52
In Stock: 14000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2903231 vs 2904632
Part No
2903231
2904632
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
ST-OV3
PLC-OPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Socketable
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
24VDC
24VDC
Voltage - Load
24 V ~ 280 V
24 V ~ 253 V
Load Current
3:00:00
2.4 A
Termination Style
Plug In
Spring Terminal
Package / Case
Module
Module
Supplier Device Package
-
-