2903260
2903260
Obsolete
Description:  PSR-SCP-24DC/MXF4/4X1/2X2/B
Manufacturer:  Phoenix Contact
Datasheet:   2903260 Datasheet
History Price: Obsolete
In Stock: 42800
2903260 vs 2901428
Part No
Series
-
PSR
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
230VAC/DC
Contact Form
4PST-NO (4 Form A)
4PST-3NO/1NC (3 Form A, 1 Form B)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
Diode, Lighted Indicator
Lighted Indicator
Termination Style
Screw Terminal
Screw Terminal
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
250 ms
40 ms
Release Time
20 ms
150 ms
Operating Temperature
-20℃ ~ 45℃
-25℃ ~ 55℃
Contact Material
Silver Copper Nickel (AgCuNi), Gold (Au)
Silver Tin Oxide (AgSnO), Gold (Au)