2903290
2903290
Obsolete
Description:  RELAY GEN PURPOSE DPDT 9A 120V
Manufacturer:  Phoenix Contact
Datasheet:   2903290 Datasheet
History Price: Obsolete
In Stock: 26400
2903290 vs 2909668
Part No
Series
RIF
PLC-RPT
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
120VAC
24VAC/DC
Contact Form
DPDT (2 Form C)
SPDT (1 Form C)
Contact Rating (Current)
9:00:00
6:00:00
Switching Voltage
440VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
24 mA
11 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included, Varistor
Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Spring Terminal
Seal Rating
-
Sealed - Fully
Coil Insulation
-
Class A
Must Operate Voltage
-
19.4 VAC/DC
Must Release Voltage
-
-
Operating Temperature
25 ms
6 ms
Contact Material
20 ms
15 ms
Relay Type
-40℃ ~ 40℃
-40℃ ~ 60℃
Operate Time
Silver Nickel (AgNi)
Silver Tin Oxide (AgSnO)