2903327
2903327
Active
Description:  RELAY GEN PURPOSE DPDT 50MA 230V
Manufacturer:  Phoenix Contact
Datasheet:   2903327 Datasheet
History Price: $18.83
In Stock: 42800
2903327 vs 2903336
Part No
Series
RIF
RIF
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
230VAC
120VAC
Contact Form
DPDT (2 Form C)
SPDT (1 Form C)
Contact Rating (Current)
50 mA
50 mA
Switching Voltage
30VAC, 36VDC - Max
30VAC, 36VDC - Max
Coil Current
6 mA
8 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included, Varistor
Lighted Indicator, Socket Included, Varistor
Termination Style
Spring Terminal
Spring Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
12 ms
12 ms
Release Time
20 ms
20 ms
Operating Temperature
-40℃ ~ 50℃
-40℃ ~ 50℃
Contact Material
Silver Nickel (AgNi), Gold (Au)
Silver Nickel (AgNi), Gold (Au)