2903330
2903330
Active
Description:  RELAY GEN PURPOSE DPDT 50MA 24V
Manufacturer:  Phoenix Contact
Datasheet:   2903330 Datasheet
History Price: $14.24
In Stock: 42000
2903330 vs 2909657
Part No
Series
RIF
PLC-RSC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
120VAC/DC
Contact Form
DPDT (2 Form C)
SPDT (1 Form C)
Contact Rating (Current)
50 mA
50 mA
Switching Voltage
30VAC, 36VDC - Max
30VAC, 36VDC - Max
Coil Current
18 mA
3.5 mA
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator, Socket Included
Lighted Indicator, Socket Included
Termination Style
Spring Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
93.6 VAC/DC
Must Release Voltage
-
-
Operate Time
8 ms
6 ms
Release Time
10 ms
15 ms
Operating Temperature
-40℃ ~ 70℃
-40℃ ~ 55℃
Contact Material
Silver Nickel (AgNi), Gold (Au)
Silver Tin Oxide (AgSnO), Gold (Au)