2903346
2903346
Active
Description:  RELAY GEN PURPOSE DPDT 50MA 24V
Manufacturer:  Phoenix Contact
Datasheet:   2903346 Datasheet
History Price: $14.24
In Stock: 23200
2903346 vs 2900317
Part No
Series
RIF
PLC-RPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
12VDC
Contact Form
DPDT (2 Form C)
SPDT (1 Form C)
Contact Rating (Current)
50 mA
50 mA
Switching Voltage
30VAC, 36VDC - Max
30VAC, 36VDC - Max
Coil Current
18 mA
15.3 mA
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator, Socket Included
Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Spring Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
8 ms
5 ms
Release Time
10 ms
8 ms
Operating Temperature
-40℃ ~ 70℃
-40℃ ~ 60℃
Contact Material
Silver Nickel (AgNi)
Silver Tin Oxide (AgSnO), Gold (Au)