2903681
2903681
Active
Description:  RELAY GEN PURPOSE 4PDT 6A 125V
Manufacturer:  Phoenix Contact
Datasheet:   2903681 Datasheet
History Price: $8.66
In Stock: 5600
2903681 vs 2909666
Part No
Series
REL-IR
PLC-RPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Socketable
DIN Rail
Coil Voltage
125VDC
12VDC
Contact Form
4PDT (4 Form C)
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
7.7 mA
15.3 mA
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator, Test Button
Diode, Lighted Indicator, Socket Included
Termination Style
Plug In
Spring Terminal
Seal Rating
-
Sealed - Fully
Coil Insulation
-
Class A
Must Operate Voltage
-
9.7 VDC
Must Release Voltage
-
-
Operating Temperature
13 ms
5 ms
Contact Material
14 ms
8 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 60℃
Operate Time
Silver Nickel (AgNi)
Silver Tin Oxide (AgSnO)