2903681
2903681
Active
Description:  RELAY GEN PURPOSE 4PDT 6A 125V
Manufacturer:  Phoenix Contact
Datasheet:   2903681 Datasheet
History Price: $8.66
In Stock: 5600
2903681 vs 2909776
Part No
Series
REL-IR
RIF
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Socketable
DIN Rail
Coil Voltage
125VDC
120VAC
Contact Form
4PDT (4 Form C)
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
10:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
7.7 mA
7 mA
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator, Test Button
Socket Included, Test Button, Varistor
Termination Style
Plug In
Spring Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
13 ms
10 ms
Contact Material
14 ms
20 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 50℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)