2904631
2904631
Active
Description:  SSR RELAY SPST-NO 2.4A 24-253V
Manufacturer:  Phoenix Contact
Datasheet:   2904631 Datasheet
History Price: $37.83
In Stock: 28800
2904631 vs 2902974
Part No
Series
PLC-OSC
PLC-OPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
DC
Voltage - Input
24VDC
24VDC
Voltage - Load
24 V ~ 253 V
14 V ~ 30 V
Load Current
2.4 A
50 mA
Termination Style
Screw Terminal
Spring Terminal
Package / Case
Module
Module
Supplier Device Package
-
-