2904665
2904665
Active
Description:  RELAY SAFETY SPST 5A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2904665 Datasheet
History Price: $297.83
In Stock: 24800
2904665 vs 2901425
Part No
Series
PSR
PSR
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
120VAC/DC
Contact Form
SPST-NO (1 Form A)
4PST-3NO/1NC (3 Form A, 1 Form B)
Contact Rating (Current)
5:00:00
6:00:00
Switching Voltage
250VAC, 125VDC - Max
250VAC, 250VDC - Max
Features
Lighted Indicator
Lighted Indicator, Varistor
Termination Style
Spring Terminal
Spring Terminal
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
30 ms
40 ms
Release Time
30 ms
60 ms
Operating Temperature
-20℃ ~ 55℃
-25℃ ~ 55℃
Contact Material
Silver Nickel (AgNi)
Silver Tin Oxide (AgSnO), Gold (Au)