2904693
2904693
Obsolete
Description:  SSR RELAY SPST-NO 100MA 3-48V
Manufacturer:  Phoenix Contact
Datasheet:   2904693 Datasheet
History Price: Obsolete
In Stock: 10800
2904693 vs 2905494
Part No
Series
PLC-OPT
PLC-HPT
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
24VDC
19.2 ~ 28.8VDC
Voltage - Load
3 V ~ 48 V
12 V ~ 250 V
Load Current
100 mA
10:00:00
Termination Style
Spring Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-