2904955
2904955
Active
Description:  PSR-MS45-1NO-1DO-24DC-SC
Manufacturer:  Phoenix Contact
Datasheet:   2904955 Datasheet
History Price: $138.65
In Stock: 23200
2904955 vs 2903258
Part No
Series
PSR
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VDC
Contact Form
SPST-NO (1 Form A)
4PST-NO (4 Form A)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
Lighted Indicator
Diode, Lighted Indicator
Termination Style
Screw Terminal
Spring Terminal
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
-
250 ms
Release Time
-
20 ms
Operating Temperature
-40℃ ~ 60℃
-20℃ ~ 45℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Copper Nickel (AgCuNi), Gold (Au)