Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2905035
2905035
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 1A 12-60V
Manufacturer:
Phoenix Contact
Datasheet:
2905035 Datasheet
History Price: $142.27
In Stock: 26400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2905035 vs 2904693
Part No
2905035
2904693
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
ST-OV2
PLC-OPT
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
Socketable
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
24VDC
24VDC
Voltage - Load
12 V ~ 60 V
3 V ~ 48 V
Load Current
1:00:00
100 mA
Termination Style
Plug In
Spring Terminal
Package / Case
Module
Module
Supplier Device Package
-
-