Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2905187
2905187
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 2A 10-30V
Manufacturer:
Phoenix Contact
Datasheet:
2905187 Datasheet
History Price: $241.01
In Stock: 8400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2905187 vs 2908173
Part No
2905187
2908173
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
ST-OV3
PLC-OSC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Socketable
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
12VDC
24VDC
Voltage - Load
10 V ~ 30 V
5 V ~ 30 V
Load Current
2:00:00
3 mA
Termination Style
Plug In
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
Module