Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2905214
2905214
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 10A 24-253V
Manufacturer:
Phoenix Contact
Datasheet:
2905214 Datasheet
History Price: $91.06
In Stock: 41200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2905214 vs 2902965
Part No
2905214
2902965
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
PLC-HSC
PLC-OSC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A), Hybrid
SPST-NO (1 Form A)
Output Type
AC
DC
Voltage - Input
24VDC
5VDC
Voltage - Load
24 V ~ 253 V
4 V ~ 30 V
Load Current
10:00:00
50 mA
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-