2905214
2905214
Active
Description:  SSR RELAY SPST-NO 10A 24-253V
Manufacturer:  Phoenix Contact
Datasheet:   2905214 Datasheet
History Price: $91.06
In Stock: 41200
2905214 vs 2902973
Part No
Series
PLC-HSC
PLC-OPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A), Hybrid
SPST-NO (1 Form A)
Output Type
AC
DC
Voltage - Input
24VDC
5VDC
Voltage - Load
24 V ~ 253 V
14 V ~ 30 V
Load Current
10:00:00
50 mA
Termination Style
Screw Terminal
Spring Terminal
Package / Case
Module
Module
Supplier Device Package
-
-